Manufacturer: ON Semiconductor
Win Source Part Number: 1230437-NCP59748MN1A
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LDO Regulator, 1.5A, 5.5V In, Adj/Fixed Out, DFN, 2-Ch Product overview: NCP59748MN1ADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59748MN1ADJTB
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
IC REG LINEAR POS ADJ 1.5A 10DFN
IC REG LINEAR POS ADJ 1.5A 10DFN
IC REG LINEAR POS ADJ 1.5A 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230437-NCP59748MN1ADJTBG | 776-NCP59748MN1ADJTBG | NCP59748MN1ADJTBGOSDKR-ND | NCP59748MN1ADJTBG | NCP59748MN1ADJTBG | NCP59748MN1ADJTBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP59748MN1ADJTBG | 1.5A 5.5V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |