LDO Voltage Regulators 1.5 A, DUAL-RAIL VLDO LIN R
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 1.5A, DFN-10; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:1.5A; IC Case / Package:DFNRoHS Compliant: Yes
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 0.8V-3.6V, 1.5A, DFN-10; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:1.5A; IC Case / Package:DFNRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | NCP59748MN1ADJTBG | 84X9187 |
| Product Name | LDO Voltage Regulators | Ldo Voltage Regulator Adjustable O/p, 0.8V-3.6V, 1.5A, Dfn-10; Output Type Onsemi |
| Input Voltage | 0.8000 to 5.5 volts |