onsemi Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C; Output Type Onsemi NCP59302DSADJR4G

Description
LDO, ADJ, 1.24-13V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:13V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24-13V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:13V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C; Output Type Onsemi - 42Y0834 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C; Output Type Onsemi
42Y0834
Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C; Output Type Onsemi 42Y0834
LDO, ADJ, 1.24-13V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:13V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO, ADJ, 1.24-13V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:13V; Output Current Max:3A; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator, Vldo, Fast Transient Response, 3.0 A / Reel Rohs Compliant Onsemi - 40T5053 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Vldo, Fast Transient Response, 3.0 A / Reel Rohs Compliant Onsemi
40T5053
Voltage Regulator, Vldo, Fast Transient Response, 3.0 A / Reel Rohs Compliant Onsemi 40T5053
Voltage Regulator, VLDO, Fast Transient Response, 3.0 A / REEL RoHS Compliant: Yes

Voltage Regulator, VLDO, Fast Transient Response, 3.0 A / REEL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0834 40T5053
Product Name Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C; Output Type Onsemi Voltage Regulator, Vldo, Fast Transient Response, 3.0 A / Reel Rohs Compliant Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details