onsemi 5V 3A LDO Voltage Regulator IC NCP59301DS50R4G

Description
5V LDO Regulator, 3A, 3A, 5.0V, TO-263-6, 800-REEL Product overview: NCP59301DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 3A, 3A, 5.0V, TO-263-6, 800-REEL Product overview: NCP59301DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3A LDO Voltage Regulator IC
776-NCP59301DS50R4G
5V 3A LDO Voltage Regulator IC 776-NCP59301DS50R4G
5V LDO Regulator, 3A, 3A, 5.0V, TO-263-6, 800-REEL Product overview: NCP59301DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 3A, 3A, 5.0V, TO-263-6, 800-REEL Product overview: NCP59301DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59301DS50R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59301DS50R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59301DS50R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS50R4G - 809417-NCP59301DS50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS50R4G
809417-NCP59301DS50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS50R4G 809417-NCP59301DS50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 809417-NCP59301DS50R 4G Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 13.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 3A Part Number Series: NCP59301DS50

Manufacturer: ON Semiconductor
Win Source Part Number: 809417-NCP59301DS50R4G
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 13.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 3A
Part Number Series: NCP59301DS50

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP59301DS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP59301DS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP59301DS50R4G
IC REG LINEAR 5V 3A D2PAK-5

IC REG LINEAR 5V 3A D2PAK-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59301DS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59301DS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59301DS50R4G
IC REG LINEAR 5V 3A D2PAK-5

IC REG LINEAR 5V 3A D2PAK-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP59301DS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP59301DS50R4G
PMIC - Voltage Regulators - Linear NCP59301DS50R4G
IC REG LINEAR 5V 3A D2PAK-5

IC REG LINEAR 5V 3A D2PAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP59301DS50R4G
Linear Voltage Regulators NCP59301DS50R4G
Linear Voltage Regulators 3A 5.0V VLDO REGULATOR

Linear Voltage Regulators 3A 5.0V VLDO REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP59301DS50R4G NCP59301DS50R4GOSTR-ND 809417-NCP59301DS50R4G NCP59301DS50R4G NCP59301DS50R4G NCP59301DS50R4G NCP59301DS50R4G
Product Name 5V 3A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS50R4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data