Manufacturer: ON Semiconductor
Win Source Part Number: 1082315-NCP59301DS33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 120mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 3.3V version, 5 LEAD D2PAK, 800-REEL Product overview: NCP59301DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS33R4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 3A 3.3V VLDO REGULATOR
IC REG LINEAR 3.3V 3A D2PAK-5
IC REG LINEAR 3.3V 3A D2PAK-5
IC REG LINEAR 3.3V 3A D2PAK-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082315-NCP59301DS33R4G | NCP59301DS33R4GOSTR-ND | 776-NCP59301DS33R4G | NCP59301DS33R4G | NCP59301DS33R4G | NCP59301DS33R4G | NCP59301DS33R4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS33R4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3 A 3.3V LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | Reverse Voltage Protection; Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |