Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1082314-NCP59301DS25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 120mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
2.5V LDO Regulator, 3A, 13.5V In, TO-263-6, SM Product overview: NCP59301DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, 13.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, 13.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS25R4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 3A D2PAK-5
IC REG LINEAR 2.5V 3A D2PAK-5
Linear Voltage Regulators 3A 2.5V VLDO REGULATOR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP59301DS25R4GOSCT-ND | 1082314-NCP59301DS25R4G | 776-NCP59301DS25R4G | NCP59301DS25R4G | NCP59301DS25R4G | NCP59301DS25R4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS25R4G | 2.5V 3A 13.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | Other; TO-263-6 | TO-263 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | ErrorFlag; Enable, Error Flag |