onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59301DS18R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59301DS18R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59301DS18R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59301DS18R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP59301DS18R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP59301DS18R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP59301DS18R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS18R4G - 1082313-NCP59301DS18R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS18R4G
1082313-NCP59301DS18R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS18R4G 1082313-NCP59301DS18R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082313-NCP59301DS18 R4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-5 Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 3A Operating Supply Current: 120mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082313-NCP59301DS18R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 120mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3 A 1.8 V LDO Voltage Regulator IC
776-NCP59301DS18R4G
3 A 1.8 V LDO Voltage Regulator IC 776-NCP59301DS18R4G
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 1.8 V version, 5 LEAD D2PAK, 800-REEL Product overview: NCP59301DS18R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 A, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS18R4G can be used for catalog matching and distributor lookup.

LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 1.8 V version, 5 LEAD D2PAK, 800-REEL Product overview: NCP59301DS18R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 A, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59301DS18R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP59301DS18R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP59301DS18R4G
PMIC - Voltage Regulators - Linear NCP59301DS18R4G
IC REG LINEAR 1.8V 3A D2PAK-5

IC REG LINEAR 1.8V 3A D2PAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCP59301DS18R4G
Linear Voltage Regulators NCP59301DS18R4G
Linear Voltage Regulators 3A 1.8V VLDO REGULATOR

Linear Voltage Regulators 3A 1.8V VLDO REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP59301DS18R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP59301DS18R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP59301DS18R4G
IC REG LINEAR 1.8V 3A D2PAK-5

IC REG LINEAR 1.8V 3A D2PAK-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP59301DS18R4GOSTR-ND 1082313-NCP59301DS18R4G 776-NCP59301DS18R4G NCP59301DS18R4G NCP59301DS18R4G NCP59301DS18R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP59301DS18R4G 3 A 1.8 V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; D2PAK-5 Other; TO-263-6 TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag ErrorFlag; Enable, Error Flag
Unlock Full Specs
to access all available technical data