Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP59152MNADJTYGOSTR-ND | NCP59152MNADJTYG | NCP59152MNADJTYG | NCP59152MNADJTYG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |