onsemi Ldo, 13.5Vin, 0.3Vdo, 1.5A, Adj, 5D2Pak; Output Type Onsemi NCP59152DSADJR4G

Description
LDO, 13.5VIN, 0.3VDO, 1.5A, ADJ, 5D2PAK; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
Datasheet
Description
LDO, 13.5VIN, 0.3VDO, 1.5A, ADJ, 5D2PAK; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 13.5Vin, 0.3Vdo, 1.5A, Adj, 5D2Pak; Output Type Onsemi - 27W5270 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 13.5Vin, 0.3Vdo, 1.5A, Adj, 5D2Pak; Output Type Onsemi
27W5270
Ldo, 13.5Vin, 0.3Vdo, 1.5A, Adj, 5D2Pak; Output Type Onsemi 27W5270
LDO, 13.5VIN, 0.3VDO, 1.5A, ADJ, 5D2PAK; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes

LDO, 13.5VIN, 0.3VDO, 1.5A, ADJ, 5D2PAK; Output Type:Adjustable; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27W5270
Product Name Ldo, 13.5Vin, 0.3Vdo, 1.5A, Adj, 5D2Pak; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details