onsemi Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi NCP59151MN50TYG

Description
LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet
Description
LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi - 62X3940 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi
62X3940
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi 62X3940
LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes

LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi - 07W7234 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi
07W7234
Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi 07W7234
LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes

LDO, 2.24/13.5VIN, 1.5A, 5V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X3940
Product Name Ldo, 2.24/13.5Vin, 1.5A, 5V, 8Dfn; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details