5V LDO Regulator, 1.5A, 300mV Dropout, 13.5V In, DFN Product overview: NCP59151MN50TYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 13.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 13.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP59151MN50TYG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, CMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Manufacturer: ON Semiconductor
Win Source Part Number: 1230430-NCP59151MN50
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Configuration: Positive
Output Current: 1.5A
Family Name: NCP59151
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (4x4)
Voltage Input MAX: 13.5V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): NCV59151MN50TYG; ADP3335ACP-5-REEL7; RHFL4913ESY5005V;
Introduction Date: January 19, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1.5A 8DFN
IC REG LINEAR 5V 1.5A 8DFN
IC REG LINEAR 5V 1.5A 8DFN
LDO Voltage Regulators 1.5A 5.0V VLDO REGULATOR
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP59151MN50TYG | NCP59151MN50TYG | NCP59151MN50TYGOSTR-ND | 1230430-NCP59151MN50TYG | NCP59151MN50TYG | NCP59151MN50TYG | NCP59151MN50TYG | NCP59151MN50TYG |
| Product Name | 5V 1.5A 13.5V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP59151MN50TYG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DFN | Other; DFN | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |