onsemi Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi NCP59151MN33TYG

Description
LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes
Datasheet
Description
LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi - 07W7233 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi
07W7233
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi 07W7233
LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi - 62X3939 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi
62X3939
Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi 62X3939
LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

LDO, 2.24/13.5VIN, 1.5A, 3.3V, 8DFN; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07W7233
Product Name Ldo, 2.24/13.5Vin, 1.5A, 3.3V, 8Dfn; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details