Fixed Positive LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
IC REG LINEAR 3V 1.5A 8DFN
LDO Voltage Regulators 1.5A 3.0V VLDO REGULATOR
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP59151MN30TYG | NCP59151MN30TYG-ND | NCP59151MN30TYG | NCP59151MN30TYG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; SOLCC8 | Other; 8-VDFN Exposed Pad | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |