onsemi Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi NCP59151MN25TYG

Description
IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi - 07W7230 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi
07W7230
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi 07W7230
IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi - 62X3936 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi
62X3936
Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi 62X3936
IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 2.5V, DFN-8; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; IC Case / Package:DFNRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07W7230
Product Name Ic, Ldo Volt Reg, 1.5A, 2.5V, Dfn-8; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details