Fixed Positive LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5
IC REG LINEAR 5V 1.5A D2PAK-5
IC REG LINEAR 5V 1.5A D2PAK-5
LDO Voltage Regulators 1.5A 5.0V VLDO REGULATOR
IC REG LINEAR 5V 1.5A D2PAK-5
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP59151DS50R4G | NCP59151DS50R4GOSTR-ND | NCP59151DS50R4G | NCP59151DS50R4G | NCP59151DS50R4G | NCP59151DS50R4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | SOT23; Other; SOT-23-3 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |