Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR
IC REG LINEAR 3.3V 1.5A D2PAK-5
IC REG LINEAR 3.3V 1.5A D2PAK-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP59151DS33R4GOSTR-ND | NCP59151DS33R4G | NCP59151DS33R4G | NCP59151DS33R4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |