onsemi Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi NCP59151DS30R4G

Description
IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi - 07W7226 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi
07W7226
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi 07W7226
IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi - 62X3932 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi
62X3932
Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi 62X3932
IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 3V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07W7226
Product Name Ic, Ldo Volt Reg, 1.5A, 3V, To-263-5; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details