onsemi Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi NCP59151DS25R4G

Description
IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi - 07W7224 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi
07W7224
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi 07W7224
IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi - 62X3930 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi
62X3930
Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi 62X3930
IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 1.5A, 2.5V, TO-263-5; Output Type:Fixed; Input Voltage Min:2.24V; Input Voltage Max:13.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07W7224
Product Name Ic, Ldo Volt Reg, 1.5A, 2.5V, To-263-5; Output Type Onsemi
Input Voltage 2.24 to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details