Manufacturer: ON Semiconductor
Win Source Part Number: 109563-NCP5911MNTBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 109563-NCP5911MNTBG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP5911MNTBG |
| Polarity | N-Channel |