Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-DFN (2x2)
Fixed Positive LDO Regulator, 2 Output, 1.8V1, 2.8V2, CMOS
IC REG LINEAR 1.8V/2.8V 8DFN
IC REG LINEAR 1.8V/2.8V 8DFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP590MNDPTAG-ND | NCP590MNDPTAG | NCP590MNDPTAG | NCP590MNDPTAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; SOLCC8 | ||
| Special Features | Input Overcurrent Protection | Enable |