onsemi Gate Drivers NCP5901BMNTBG

Description
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - NCP5901BMNTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Buy Now Datasheet
Gate Drivers - NCP5901BMNTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Buck Gate Driver IC
730-NCP5901BMNTBG
Buck Gate Driver IC 730-NCP5901BMNTBG
MOSFET Driver, VR12 Compatible, Synchronous Buck, DFN8 2.0x2.0x0.9mm, 0.5p, 3000-REEL Product overview: NCP5901BMNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5901BMNTBG can be used for catalog matching and distributor lookup.

MOSFET Driver, VR12 Compatible, Synchronous Buck, DFN8 2.0x2.0x0.9mm, 0.5p, 3000-REEL Product overview: NCP5901BMNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP5901BMNTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - NCP5901BMNTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
NCP5901BMNTBG
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP5901BMNTBG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
NCP5901BMNTBG
Gate Drivers NCP5901BMNTBG
Gate Drivers VR12 MOSFET DRIVER

Gate Drivers VR12 MOSFET DRIVER

Buy Now Datasheet
Mosfet Driv, High & Low Side, Dfn-8; Driver Configuration Onsemi - 42Y0832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driv, High & Low Side, Dfn-8; Driver Configuration Onsemi
42Y0832
Mosfet Driv, High & Low Side, Dfn-8; Driver Configuration Onsemi 42Y0832
MOSFET DRIV, HIGH & LOW SIDE, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:16ns; Output RoHS Compliant: Yes

MOSFET DRIV, HIGH & LOW SIDE, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:16ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - NCP5901BMNTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP5901BMNTBG
Gate Drivers NCP5901BMNTBG
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number NCP5901BMNTBGOSTR-ND 730-NCP5901BMNTBG NCP5901BMNTBG NCP5901BMNTBG 42Y0832 NCP5901BMNTBG
Product Name Gate Drivers Buck Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driv, High & Low Side, Dfn-8; Driver Configuration Onsemi Gate Drivers
Driver Type Dual Gate Driver High-side; Low-side Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 4.5 to 13.2 volts 4.5 to 13.2 volts 13.2 to 4.5 volts 4.5 to 13.2 volts 4.5 to 13.2 volts
Rise Time 16 ns 16 ns
Fall Time 11 ns 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDF5215G - 2EDF5215G - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Propagation Delay 46 ns
Package Type PG-VDSON-8
View Details
 - 74LVT244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96415RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - SI5330M-B00232-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details