LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) Dimming 25mA 16-UQFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCP5890MUTXG |
| Product Name | LED Drivers |
| Number of Outputs | 3 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 34 volts |
| Output Current | 0.0250 amps |