The NCP585DSN30T1G is a linear voltage regulator designed for portable battery-powered applications, providing a fixed output voltage of 3.0 V with a maximum output current of 300 mA. It features tri-mode operation, including Chip Enable (CE mode), Fast Transient Mode (FT mode), and Low Power Mode (LP mode), which can be controlled via the ECO pin. The device offers a low dropout voltage of approximately 310 mV at 300 mA output, excellent line regulation of 0.01%/V, and load regulation of 15 mV. With a quiescent current as low as 3.5 µA in LP mode and a shutdown current of only 0.1 µA, the NCP585DSN30T1G is suitable for energy-sensitive applications. It also boasts a high power supply rejection ratio of 70 dB at 1 kHz and a temperature coefficient of output voltage of ±100 ppm/°C. The device operates over a temperature range of -40°C to +85°C and is available in a SOT23-5 package.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP585DSN30T1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |