onsemi 300 mA 1.5 V SOT-23 LDO Voltage Regulator IC NCP585DSN15T1G

Description
Linear Voltage Regulator, Tri-Mode, CMOS LDO, 300 mA, with Enable Vout: 1.5 V; Active High w/Auto Discharge, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP585DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.5 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.5 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP585DSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator, Tri-Mode, CMOS LDO, 300 mA, with Enable Vout: 1.5 V; Active High w/Auto Discharge, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP585DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.5 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.5 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP585DSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 mA 1.5 V SOT-23 LDO Voltage Regulator IC
776-NCP585DSN15T1G
300 mA 1.5 V SOT-23 LDO Voltage Regulator IC 776-NCP585DSN15T1G
Linear Voltage Regulator, Tri-Mode, CMOS LDO, 300 mA, with Enable Vout: 1.5 V; Active High w/Auto Discharge, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP585DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.5 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.5 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP585DSN15T1G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, Tri-Mode, CMOS LDO, 300 mA, with Enable Vout: 1.5 V; Active High w/Auto Discharge, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP585DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 1.5 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 1.5 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP585DSN15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP585DSN15T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP585DSN15T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP585DSN15T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP585DSN15T1G - 1082296-NCP585DSN15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP585DSN15T1G
1082296-NCP585DSN15T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP585DSN15T1G 1082296-NCP585DSN15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082296-NCP585DSN15T 1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.45V @ 300mA Operating Supply Current: 90μA to 111μA Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082296-NCP585DSN15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.45V @ 300mA
Operating Supply Current: 90μA to 111μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP585DSN15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP585DSN15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP585DSN15T1G
IC REG LINEAR 1.5V 300MA SOT23-5

IC REG LINEAR 1.5V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP585DSN15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP585DSN15T1G
PMIC - Voltage Regulators - Linear NCP585DSN15T1G
IC REG LINEAR 1.5V 300MA SOT23-5

IC REG LINEAR 1.5V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP585DSN15T1G NCP585DSN15T1GOSTR-ND 1082296-NCP585DSN15T1G NCP585DSN15T1G NCP585DSN15T1G
Product Name 300 mA 1.5 V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP585DSN15T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data