Manufacturer: ON Semiconductor
Win Source Part Number: 060066-NCP585DSN125T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.48V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.7V @ 300mA
Operating Supply Current: 90μA to 111μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
1.25V LDO, 300mA, CMOS, SOT-23-5, Tape & Reel Product overview: NCP585DSN125T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 300mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP585DSN125T1G can be used for catalog matching and distributor lookup.
IC REG LIN 1.25V 300MA SOT23-5
LDO Voltage Regulators 1.25V 300mA Low Iq
IC REG LIN 1.25V 300MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 060066-NCP585DSN125T1G | NCP585DSN125T1G-ND | 776-NCP585DSN125T1G | NCP585DSN125T1G | NCP585DSN125T1G | NCP585DSN125T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP585DSN125T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25V 300mA SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23 | ||
| Life Cycle Stage | Maturity; Active |