onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP584LSN09T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP584LSN09T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP584LSN09T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP584LSN09T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
0.9V 200mA SOT-23 LDO Voltage Regulator IC
776-NCP584LSN09T1G
0.9V 200mA SOT-23 LDO Voltage Regulator IC 776-NCP584LSN09T1G
LDO 0.9V 200mA 400mV Dropout SOT-23-5 Linear Regulator Product overview: NCP584LSN09T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.9V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP584LSN09T1G can be used for catalog matching and distributor lookup.

LDO 0.9V 200mA 400mV Dropout SOT-23-5 Linear Regulator Product overview: NCP584LSN09T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.9V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP584LSN09T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP584LSN09T1G - 1082291-NCP584LSN09T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP584LSN09T1G
1082291-NCP584LSN09T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP584LSN09T1G 1082291-NCP584LSN09T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082291-NCP584LSN09T 1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.7V @ 200mA Operating Supply Current: 70μA PSRR: 75dB to 65dB (120Hz to 10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082291-NCP584LSN09T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.7V @ 200mA
Operating Supply Current: 70μA
PSRR: 75dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP584LSN09T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP584LSN09T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP584LSN09T1G
IC REG LINEAR 0.9V 200MA SOT23-5

IC REG LINEAR 0.9V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP584LSN09T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP584LSN09T1G
PMIC - Voltage Regulators - Linear NCP584LSN09T1G
IC REG LINEAR 0.9V 200MA SOT23-5

IC REG LINEAR 0.9V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP584LSN09T1GOSTR-ND 776-NCP584LSN09T1G 1082291-NCP584LSN09T1G NCP584LSN09T1G NCP584LSN09T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 0.9V 200mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP584LSN09T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data