onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN30T1G NCP584HSN30T1G

Description
Fixed Positive LDO Regulator, 3V, 0.2V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.2V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP584HSN30T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.2V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.2V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN30T1G - 060064-NCP584HSN30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN30T1G
060064-NCP584HSN30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN30T1G 060064-NCP584HSN30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 060064-NCP584HSN30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 70μA Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060064-NCP584HSN30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 70μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP584HSN30T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP584HSN30T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP584HSN30T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 200 mA 3.0 V SOT-23 LDO Voltage Regulator IC
776-NCP584HSN30T1G
Low-Power 200 mA 3.0 V SOT-23 LDO Voltage Regulator IC 776-NCP584HSN30T1G
Linear Voltage Regulator, LDO, Tri-Mode, Low Iq, 200 mA Vout: 3.0 V; Active High, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP584HSN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 3.0 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP584HSN30T1G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, Tri-Mode, Low Iq, 200 mA Vout: 3.0 V; Active High, LP and FT Mode, SOT-23 5 LEAD, 3000-REEL Product overview: NCP584HSN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 3.0 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 3.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP584HSN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP584HSN30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP584HSN30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP584HSN30T1G
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP584HSN30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP584HSN30T1G
PMIC - Voltage Regulators - Linear NCP584HSN30T1G
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP584HSN30T1G 060064-NCP584HSN30T1G NCP584HSN30T1G-ND 776-NCP584HSN30T1G NCP584HSN30T1G NCP584HSN30T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN30T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 200 mA 3.0 V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TSOP5/6 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 - 860332-ADP5037ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details