Manufacturer: ON Semiconductor
Win Source Part Number: 1082287-NCP584HSN09T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.7V @ 200mA
Operating Supply Current: 70μA
PSRR: 75dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
LDO 0.9V 200mA SOT-23-5 Linear Voltage Regulator Product overview: NCP584HSN09T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.9V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP584HSN09T1G can be used for catalog matching and distributor lookup.
ANA LOW IQ 200MA LDO
ANA LOW IQ 200MA LDO
ANA LOW IQ 200MA LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1082287-NCP584HSN09T1G | 776-NCP584HSN09T1G | 488-NCP584HSN09T1GTR-ND | NCP584HSN09T1G | NCP584HSN09T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP584HSN09T1G | 0.9V 200mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard; Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | |||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable |