The NCP583 series is a family of ultra-low quiescent current CMOS LDO regulators designed for portable battery-powered applications, offering 150 mA output current, dropout voltage as low as 250 mV at full load, and output voltage accuracy of ±2%. Available in SC-82AB and SOT-563 packages, the device operates with an input voltage range of 1.7 V to 6.0 V and supports output voltages from 1.5 V to 3.3 V. It features a chip enable function, shutdown current of 0.1 μA, and a thermal junction resistance of 200 °C/W in the SOT-563 package. The device includes foldback current protection and meets industrial temperature requirements from -40°C to +85°C. A 1.0 μF ceramic capacitor is recommended on the output pin.
Product overview: NCP583XV33T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP583XV33T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-NCP583XV33T1G |
| Product Name | LDO Voltage Regulator IC |