Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Linear Voltage Regulator, LDO, Low Iq, 150 mA, with Enable Vout: 1.8 V; Active High w/Enable, SOT-563, 6 LEAD, 4000-REEL Product overview: NCP583XV18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP583XV18T2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060061-NCP583XV18T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-563
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.75V @ 150mA
Operating Supply Current: 15μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.8V 150MA SOT563
IC REG LINEAR 1.8V 150MA SOT563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP583XV18T2GOSTR-ND | 776-NCP583XV18T2G | 060061-NCP583XV18T2G | NCP583XV18T2G | NCP583XV18T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 1.8 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP583XV18T2G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563-6 | Other; SOT-563 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |