onsemi Ldo Voltage Regulator Adjustable O/p, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi NCP58302DSADJR4G

Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:12.9V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:12.9V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable O/p, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi - 72W2198 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi
72W2198
Ldo Voltage Regulator Adjustable O/p, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi 72W2198
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:12.9V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:0V; Input Voltage Max:13.5V; Output Voltage Min:1.24V; Output Voltage Max:12.9V; Output Current Max:3A; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Adj, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi - 31AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi
31AC0610
Ldo, Adj, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi 31AC0610
LDO, ADJ, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:12.9V; Output Current:3A; RoHS Compliant: Yes

LDO, ADJ, 1.24V-12.9V, 3A, TO-263-5; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:13.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:12.9V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72W2198 31AC0610
Product Name Ldo Voltage Regulator Adjustable O/p, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi Ldo, Adj, 1.24V-12.9V, 3A, To-263-5; Output Type Onsemi
Input Voltage 0.0 to 13.5 volts ? to 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details