Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230420-NCP58302DSAD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
3A LDO Adj. Regulator, 13.5V In, 1.24-12.9V Out, TO-263-6 Product overview: NCP58302DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 13.5V, 12.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 13.5V, 12.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP58302DSADJR4G
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
LDO Voltage Regulators 3A VLDO ADJ REG D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP58302DSADJR4GOSTR-ND | 1230420-NCP58302DSADJR4G | 776-NCP58302DSADJR4G | NCP58302DSADJR4G | NCP58302DSADJR4G | NCP58302DSADJR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP58302DSADJR4G | 3A 13.5V 12.9V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |