onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP582LSQ30T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP582LSQ30T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP582LSQ30T1OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP582LSQ30T1OSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ30T1G - 003809-NCP582LSQ30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ30T1G
003809-NCP582LSQ30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ30T1G 003809-NCP582LSQ30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003809-NCP582LSQ30T1 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 95μA PSRR: 70dB to 60dB (1kHz to 10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003809-NCP582LSQ30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 95μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 150mA 6V SOT-23 LDO Voltage Regulator IC
776-NCP582LSQ30T1G
3V 150mA 6V SOT-23 LDO Voltage Regulator IC 776-NCP582LSQ30T1G
3V LDO, 150mA, Low Noise, 220mV Dropout, 6V In, SOT-23-5 Product overview: NCP582LSQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP582LSQ30T1G can be used for catalog matching and distributor lookup.

3V LDO, 150mA, Low Noise, 220mV Dropout, 6V In, SOT-23-5 Product overview: NCP582LSQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP582LSQ30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP582LSQ30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP582LSQ30T1G
PMIC - Voltage Regulators - Linear NCP582LSQ30T1G
IC REG LINEAR 3V 150MA SC82AB

IC REG LINEAR 3V 150MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP582LSQ30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP582LSQ30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP582LSQ30T1G
IC REG LINEAR 3V 150MA SC82AB

IC REG LINEAR 3V 150MA SC82AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP582LSQ30T1OSTR-ND 003809-NCP582LSQ30T1G 776-NCP582LSQ30T1G NCP582LSQ30T1G NCP582LSQ30T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ30T1G 3V 150mA 6V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82AB
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data