Linear Voltage Regulator, LDO, Low Noise, 150 mA, with Enable Vout: 2.8 V; Active Low, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP582LSQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP582LSQ28T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802398-NCP582LSQ28T1
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 70dB ~ 60dB (1kHz ~ 10kHz)
Protection Features: Over Current
Manufacturer Package: SC-82A, SOT-343
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 150mA
Current - Quiescent (Iq): 95μA
Part Number Series: NCP582
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
IC REG LINEAR 2.8V 150MA SC82AB
LDO Voltage Regulators 2.8V 150mA w/Enable
IC REG LINEAR 2.8V 150MA SC82AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP582LSQ28T1G | 802398-NCP582LSQ28T1G | NCP582LSQ28T1OSTR-ND | NCP582LSQ28T1G | NCP582LSQ28T1G | NCP582LSQ28T1G |
| Product Name | 150 mA 2.8 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ28T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 volts | 6 volts | 6 volts | |||
| Dropout Voltage | 0.2200 volts | 0.3500 volts | 0.3500 volts |