2.5V LDO, 150mA, Low Noise, 280mV Dropout, SC-82AB Product overview: NCP582LSQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP582LSQ25T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003808-NCP582LSQ25T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 95μA
PSRR: 70dB to 60dB (1kHz to 10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
IC REG LINEAR 2.5V 150MA SC82AB
IC REG LINEAR 2.5V 150MA SC82AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP582LSQ25T1G | 003808-NCP582LSQ25T1G | NCP582LSQ25T1OSTR-ND | NCP582LSQ25T1G | NCP582LSQ25T1G |
| Product Name | 2.5V 150mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP582LSQ25T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SC | Other; SC-82AB | Other; SC-82A, SOT-343 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.2800 volts | 0.5000 volts | 0.5000 volts |