onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP580SQ15T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP580SQ15T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP580SQ15T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP580SQ15T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB

Buy Now Datasheet
Singapore, Singapore
1.5V 120MA Voltage Regulator IC
776-NCP580SQ15T1G
1.5V 120MA Voltage Regulator IC 776-NCP580SQ15T1G
IC REG LINEAR 1.5V 120MA SC82AB Product overview: NCP580SQ15T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP580SQ15T1G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 120MA SC82AB Product overview: NCP580SQ15T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 120MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 120MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP580SQ15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 977998-NCP580SQ15T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
977998-NCP580SQ15T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 977998-NCP580SQ15T1G
Win Source Part Number: 977998-NCP580SQ15T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 120mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP580SQ15T1OSTR-ND, NCP580SQ15T1OSCT,215 6-NCP580SQ15T1G-ONTR ,NCP580SQ15T1,NCP580 SQ15T1OSTR,ONSONSNCP 580SQ15T1G,NCP580SQ1 5T1GOSCT,NCP580SQ15T 1GOSTR,NCP580SQ15T1O SCT-ND Base Product Number: NCP580 Product Status: Obsolete Voltage Dropout (Max): 0.7V @ 120mA

Win Source Part Number: 977998-NCP580SQ15T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 120mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP580SQ15T1OSTR-ND,NCP580SQ15T1OSCT,2156-NCP580SQ15T1G-ONTR,NCP580SQ15T1,NCP580SQ15T1OSTR,ONSONSNCP580SQ15T1G,NCP580SQ15T1GOSCT,NCP580SQ15T1GOSTR,NCP580SQ15T1OSCT-ND
Base Product Number: NCP580
Product Status: Obsolete
Voltage Dropout (Max): 0.7V @ 120mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP580SQ15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP580SQ15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP580SQ15T1G
IC REG LINEAR 1.5V 120MA SC82AB

IC REG LINEAR 1.5V 120MA SC82AB

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP580SQ15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP580SQ15T1G
PMIC - Voltage Regulators - Linear NCP580SQ15T1G
IC REG LINEAR 1.5V 120MA SC82AB

IC REG LINEAR 1.5V 120MA SC82AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP580SQ15T1GOSTR-ND 776-NCP580SQ15T1G 977998-NCP580SQ15T1G NCP580SQ15T1G NCP580SQ15T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 120MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; Tape & Reel (TR),Cut Tape (CT)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2222801 - RS Components, Ltd.
Specs
Output Voltage 1.8 volts
View Details