onsemi Linear Voltage Regulator Evaluation Boards NCP571SN12T1GEVB

Description
NCP571 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
NCP571 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - NCP571SN12T1GEVB-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
NCP571SN12T1GEVB-ND
Linear Voltage Regulator Evaluation Boards NCP571SN12T1GEVB-ND
NCP571 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

NCP571 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - NCP571SN12T1GEVB - 790608-NCP571SN12T1GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - NCP571SN12T1GEVB
790608-NCP571SN12T1GEVB
Evaluation Boards - Linear Voltage Regulators - NCP571SN12T1GEVB 790608-NCP571SN12T1GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790608-NCP571SN12T1G EVB Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 1.2V Voltage - Input: 2.7 V ~ 12 V Supplied Contents: Board(s) Output Current: 150mA Utilized IC / Part: NCP571 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790608-NCP571SN12T1GEVB
Operating Temperature Range: -40°C ~ 85°C
Voltage - Output: 1.2V
Voltage - Input: 2.7 V ~ 12 V
Supplied Contents: Board(s)
Output Current: 150mA
Utilized IC / Part: NCP571
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - NCP571SN12T1GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
NCP571SN12T1GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards NCP571SN12T1GEVB
BOARD EVAL NCP571 1.2V

BOARD EVAL NCP571 1.2V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number NCP571SN12T1GEVB-ND 790608-NCP571SN12T1GEVB NCP571SN12T1GEVB
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - NCP571SN12T1GEVB Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB,SYPS-2,AH202,50 OHM - TB-426+ - Mini-Circuits
Specs
Category Developement Board
View Details