1.2V LDO Regulator, 150mA, 8uA Iq, TSOP-5, 12V In Product overview: NCP571SN12T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP571SN12T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230419-NCP571SN12T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 150 MA ACMOS LDO
IC REG LINEAR 1.2V 150MA 5TSOP
IC REG LINEAR 1.2V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP571SN12T1G | NCP571SN12T1GOSTR-ND | 1230419-NCP571SN12T1G | NCP571SN12T1G | NCP571SN12T1G | NCP571SN12T1G |
| Product Name | 1.2V 150mA 8uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP571SN12T1G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| IQ | 8.00E-6 amps | 1.00E-6 amps |