NCP571 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Manufacturer: ON Semiconductor
Win Source Part Number: 790606-NCP571SN09T1G
Operating Temperature Range: -40°C ~ 85°C
Voltage - Output: 0.9V
Voltage - Input: 2.7 V ~ 12 V
Supplied Contents: Board(s)
Output Current: 150mA
Utilized IC / Part: NCP571
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
BOARD EVAL NCP571 0.9V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCP571SN09T1GEVB-ND | 790606-NCP571SN09T1GEVB | NCP571SN09T1GEVB |
| Product Name | Linear Voltage Regulator Evaluation Boards | Evaluation Boards - Linear Voltage Regulators - NCP571SN09T1GEVB | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board |