Win Source Part Number: 1125032-NCP57152MNAD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 13V
Output Configuration: Positive
Voltage - Input (Max): 13.5V
Voltage - Output (Min/Fixed): 1.24V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP57152MNADJT
Base Product Number: NCP57152
Product Status: Obsolete
Voltage Dropout (Max): 0.52V @ 1.5A
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP57152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP57152MNADJTYG
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
LDO Voltage Regulators 1.5A ADJ VLDO REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1125032-NCP57152MNADJTYG | 776-NCP57152MNADJTYG | NCP57152MNADJTYG-ND | NCP57152MNADJTYG | NCP57152MNADJTYG | NCP57152MNADJTYG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.5 A DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; DFN | Other; 8-VDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |