Adj. LDO Regulator, 1.5A, 13.5V In, 13V Out, TO-263-6 Product overview: NCP57152DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 13.5V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 13.5V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP57152DSADJR4G
Manufacturer: ON Semiconductor
Win Source Part Number: 733040-NCP57152DSADJ
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 13V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 13.5V
Maximum Dropout Voltage: 0.52V at 1.5A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
LDO Voltage Regulators 1.5A ADJ VLDO REG
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP57152DSADJR4G | 733040-NCP57152DSADJR4G | NCP57152DSADJR4GOSCT-ND | NCP57152DSADJR4G | NCP57152DSADJR4G | NCP57152DSADJR4G | NCP57152DSADJR4G |
| Product Name | 1.5A 13.5V 13V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP57152DSADJR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 13 volts | 13 volts | 1.24 to 13 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |