onsemi Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5; Output Type Onsemi NCP5663DSADJR4G

Description
LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5; Output Type Onsemi - 04R7843 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5; Output Type Onsemi
04R7843
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5; Output Type Onsemi 04R7843
LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A RoHS Compliant: Yes

Supplier's Site
Ldo, Reg, 9Vin, 3A, Adj, 5Dpak; Output Type Onsemi - 94T5886 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 9Vin, 3A, Adj, 5Dpak; Output Type Onsemi
94T5886
Ldo, Reg, 9Vin, 3A, Adj, 5Dpak; Output Type Onsemi 94T5886
LDO, REG, 9VIN, 3A, ADJ, 5DPAK; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A; Dropout VoltageRoHS Compliant: Yes

LDO, REG, 9VIN, 3A, ADJ, 5DPAK; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:3A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5, Full Reel; Output Type Onsemi - 26K4978 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5, Full Reel; Output Type Onsemi
26K4978
Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5, Full Reel; Output Type Onsemi 26K4978
LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 900mV, 3A, D-PAK-5, FULL REEL; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:9V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 04R7843
Product Name Ldo Voltage Regulator, 900Mv, 3A, D-Pak-5; Output Type Onsemi
Input Voltage 2 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details