1.8V 3A LDO Regulator, Low Noise, TO-263-6 Product overview: NCP5663DS18R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5663DS18R4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230415-NCP5663DS18R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
IC REG LINEAR 1.8V 3A D2PAK-5
LDO Voltage Regulators 3A 1.8V LDO REGULATR
IC REG LINEAR 1.8V 3A D2PAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP5663DS18R4G | 1230415-NCP5663DS18R4G | NCP5663DS18R4GOSTR-ND | NCP5663DS18R4G | NCP5663DS18R4G | NCP5663DS18R4G |
| Product Name | 1.8V 3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP5663DS18R4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Dropout Voltage | 1 volts | 1.3 volts |