Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
IC REG LINEAR 1.8V 3A D2PAK-5
LDO Voltage Regulators 3A 1.8V LDO REGULATR
IC REG LINEAR 1.8V 3A D2PAK-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP5663DS18G-ND | NCP5663DS18G | NCP5663DS18G | NCP5663DS18G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection | Enable |