Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-DFN (4x4)
Adj LDO Regulator, 2A, 1V Dropout, 9V In, DFN-8 Product overview: NCP5662MNADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1V, 9V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662MNADJR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060058-NCP5662MNADJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1V @ 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: Adj to 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (4x4)
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 1.3V @ 2A
Operating Supply Current: 3mA
PSRR: 70dB to 65dB (120Hz to 1kHz)
Maximum Output Voltage: 7.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 2A 8DFN
IC REG LINEAR POS ADJ 2A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP5662MNADJR2GOSTR-ND | 776-NCP5662MNADJR2G | 060058-NCP5662MNADJR2G | NCP5662MNADJR2G | NCP5662MNADJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 1V 9V DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP5662MNADJR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; DFN | Other; 8-DFN (4x4) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |