Manufacturer: ON Semiconductor
Win Source Part Number: 1230414-NCP5662MN33R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 2A
Family Name: NCP5662
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 70dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (4x4)
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1.3V @ 2A
Alternative Parts (Cross-Reference): LP38692SDX-3.3; LP38692SD-3.3; LP38693QSD-3.3/NOPB;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
3.3V LDO Regulator, 2A, Low Noise, 8-Pin DFN Product overview: NCP5662MN33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 2A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662MN33R2G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PDSO8
IC REG LINEAR 3.3V 2A 8DFN
IC REG LINEAR 3.3V 2A 8DFN
IC REG LINEAR 3.3V 2A 8DFN
LDO Voltage Regulators 2A LDO REGULATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230414-NCP5662MN33R2G | 776-NCP5662MN33R2G | NCP5662MN33R2G | 488-NCP5662MN33R2GTR-ND | NCP5662MN33R2G | NCP5662MN33R2G | NCP5662MN33R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP5662MN33R2G | 3.3V 2A DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; DFN | Other; SOLCC8 | ||||
| Special Features | Input Overcurrent Protection; Enable | ||||||
| Output Voltage | 3.3 volts | 3.3 volts |