Linear Voltage Regulator IC Positive Adjustable 1 Output 2A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1082278-NCP5662DSADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: D2PAK-5
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 1.3V @ 2A
Operating Supply Current: 3mA
PSRR: 70dB to 65dB (120Hz to 1kHz)
Maximum Output Voltage: 7.7V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Adj LDO Regulator, 2A, 1% Acc, Low Noise, D2PAK, 800-Reel Product overview: NCP5662DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DSADJR4G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A D2PAK-5
IC REG LINEAR POS ADJ 2A D2PAK-5
LDO Voltage Regulators 0.9-9V ADJ 1.0A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP5662DSADJR4GOSTR-ND | 1082278-NCP5662DSADJR4G | 776-NCP5662DSADJR4G | NCP5662DSADJR4G | NCP5662DSADJR4G | NCP5662DSADJR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP5662DSADJR4G | 2A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | Other; D2PAK | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |