onsemi SMD 2.5V 2A LDO Voltage Regulator IC NCP5662DS25R4G

Description
2.5V 2A LDO Regulator, Low Noise, TO-263-6, Surface Mount Product overview: NCP5662DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS25R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V 2A LDO Regulator, Low Noise, TO-263-6, Surface Mount Product overview: NCP5662DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS25R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 2A LDO Voltage Regulator IC
776-NCP5662DS25R4G
SMD 2.5V 2A LDO Voltage Regulator IC 776-NCP5662DS25R4G
2.5V 2A LDO Regulator, Low Noise, TO-263-6, Surface Mount Product overview: NCP5662DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS25R4G can be used for catalog matching and distributor lookup.

2.5V 2A LDO Regulator, Low Noise, TO-263-6, Surface Mount Product overview: NCP5662DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 2.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS25R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS25R4G - 928893-NCP5662DS25R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS25R4G
928893-NCP5662DS25R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS25R4G 928893-NCP5662DS25R4G
Manufacturer: ON Semiconductor Win Source Part Number: 928893-NCP5662DS25R4 G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: NCP5662 Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP5662DS25R4GOSTR, =NCP5662DS25R4GOSCT- ND, NCP5662DS25R4G-ND, NCP5662DS25R4GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928893-NCP5662DS25R4G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP5662
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP5662DS25R4GOSTR, =NCP5662DS25R4GOSCT-ND, NCP5662DS25R4G-ND, NCP5662DS25R4GOSCT

Buy Now Datasheet
 - NCP5662DS25R4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5662DS25R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5662DS25R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5662DS25R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5662DS25R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5662DS25R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5662DS25R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP5662DS25R4G
LDO Voltage Regulators NCP5662DS25R4G
LDO Voltage Regulators 2A LDO REGULATOR

LDO Voltage Regulators 2A LDO REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP5662DS25R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP5662DS25R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP5662DS25R4G
IC REG LINEAR 2.5V 2A D2PAK-5

IC REG LINEAR 2.5V 2A D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP5662DS25R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP5662DS25R4G
PMIC - Voltage Regulators - Linear NCP5662DS25R4G
IC REG LINEAR 2.5V 2A D2PAK-5

IC REG LINEAR 2.5V 2A D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP5662DS25R4G 928893-NCP5662DS25R4G NCP5662DS25R4G NCP5662DS25R4GOSCT-ND NCP5662DS25R4G NCP5662DS25R4G NCP5662DS25R4G
Product Name SMD 2.5V 2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS25R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; TO-263-6 Other; D2PAK-5 Other; SMSIP5H TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 2 amps 2 amps 2 amps 2 amps
Dropout Voltage 1 volts 1.3 volts
Unlock Full Specs
to access all available technical data