1.8V LDO Regulator, 2A, Low Noise, 9V In, TO-263-6 Product overview: NCP5662DS18R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS18R4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230413-NCP5662DS18R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 2A
Family Name: NCP5662
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 70dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1.3V @ 2A
Alternative Parts (Cross-Reference): LP38690DT-1.8; MCP1825T1802E/ET; TS1117CZ18 C0G;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
NCP5662 - Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, PSSO5
IC REG LINEAR 1.8V 2A D2PAK-5
IC REG LINEAR 1.8V 2A D2PAK-5
LDO Voltage Regulators 2A LDO REGULATOR
IC REG LINEAR 1.8V 2A D2PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP5662DS18R4G | NCP5662DS18R4GOSTR-ND | 1230413-NCP5662DS18R4G | NCP5662DS18R4G | NCP5662DS18R4G | NCP5662DS18R4G | NCP5662DS18R4G | NCP5662DS18R4G |
| Product Name | 1.8V 2A 9V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS18R4G | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; SMSIP5H | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Dropout Voltage | 1 volts | 1.3 volts | 1.3 volts | 1.3 volts |