onsemi 1.2V 2A LDO Voltage Regulator IC NCP5662DS12R4G

Description
1.2V 2A LDO Regulator, Low Noise, 1% Accuracy, TO-263 Product overview: NCP5662DS12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS12R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V 2A LDO Regulator, Low Noise, 1% Accuracy, TO-263 Product overview: NCP5662DS12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS12R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 2A LDO Voltage Regulator IC
776-NCP5662DS12R4G
1.2V 2A LDO Voltage Regulator IC 776-NCP5662DS12R4G
1.2V 2A LDO Regulator, Low Noise, 1% Accuracy, TO-263 Product overview: NCP5662DS12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS12R4G can be used for catalog matching and distributor lookup.

1.2V 2A LDO Regulator, Low Noise, 1% Accuracy, TO-263 Product overview: NCP5662DS12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5662DS12R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS12R4G - 1230412-NCP5662DS12R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS12R4G
1230412-NCP5662DS12R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS12R4G 1230412-NCP5662DS12R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230412-NCP5662DS12R 4G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 2A Family Name: NCP5662 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA PSRR: 70dB ~ 65dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 9V Voltage Dropout (Maximum): 1.3V @ 2A Alternative Parts (Cross-Reference): MIC59300-1.2WU; MIC59300-1.2WU TR; TS1117CP12 ROG; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230412-NCP5662DS12R4G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 2A
Family Name: NCP5662
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 70dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1.3V @ 2A
Alternative Parts (Cross-Reference): MIC59300-1.2WU; MIC59300-1.2WU TR; TS1117CP12 ROG;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP5662DS12R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP5662DS12R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP5662DS12R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 2A D2PAK-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP5662DS12R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP5662DS12R4G
PMIC - Voltage Regulators - Linear NCP5662DS12R4G
IC REG LINEAR 1.2V 2A D2PAK-5

IC REG LINEAR 1.2V 2A D2PAK-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP5662DS12R4G
LDO Voltage Regulators NCP5662DS12R4G
LDO Voltage Regulators 2A LDO REGULATOR

LDO Voltage Regulators 2A LDO REGULATOR

Buy Now Datasheet
IC REG LINEAR 1.2V 2A D2PAK-5 - 598-NCP5662DS12R4G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 2A D2PAK-5
598-NCP5662DS12R4G
IC REG LINEAR 1.2V 2A D2PAK-5 598-NCP5662DS12R4G
IC REG LINEAR 1.2V 2A D2PAK-5

IC REG LINEAR 1.2V 2A D2PAK-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP5662DS12R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP5662DS12R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP5662DS12R4G
IC REG LINEAR 1.2V 2A D2PAK-5

IC REG LINEAR 1.2V 2A D2PAK-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP5662DS12R4G 1230412-NCP5662DS12R4G NCP5662DS12R4GOSTR-ND NCP5662DS12R4G NCP5662DS12R4G 598-NCP5662DS12R4G NCP5662DS12R4G
Product Name 1.2V 2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP5662DS12R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 1.2V 2A D2PAK-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Dropout Voltage 1 volts 1.3 volts 1.3 volts 1 volts
Unlock Full Specs
to access all available technical data